The XC6127N39J7R-G is an ultra-small voltage detector designed for high precision applications. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. It is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). This voltage detector is suitable for various applications, including microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, power-on reset circuits, and power failure detection. The XC6127N39J7R-G is compliant with EU RoHS standards and is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N39J7R-G-ND | XC6127N39J7R-G | XC6127N39J7R-G | XC6127N39J7R-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-XDFN | 4-XDFN | 4-XDFN | |
| Pins | 4 |