The XC6127N38D7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127N38D7R-G is suitable for various applications, including microprocessor logic reset circuitry, battery life monitoring, and power-on reset circuits. It operates effectively across a temperature range of -40°C to 85°C and is available in compact packages such as USPN-4, SSOT-24, and SOT-25, making it ideal for space-constrained designs. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N38D7R-G-ND | XC6127N38D7R-G | XC6127N38D7R-G | XC6127N38D7R-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-XDFN | 4-XDFN | 4-XDFN | 4-XDFN |
| Pins | 4 |