The XC6127N35KMR-G is an ultra-small voltage detector from Quarktwin Technology Ltd. designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50 ms to 800 ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. This voltage detector is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127N35KMR-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while conventional packages like SSOT-24 and SOT-25 are also available for compatibility. The product is compliant with EU RoHS standards and is environmentally friendly.
Supervisor Open Drain or Open Collector 1 Channel SOT-25
Supervisor Open Drain or Open Collector 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N35KMR-G-ND | XC6127N35KMR-G | XC6127N35KMR-G | XC6127N35KMR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active High | Open Drain | Open Drain; Open Drain or Open Collector |