The XC6127N31D7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms. The device supports a manual reset function, allowing for reset assertion at any time. It is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The operating voltage range is from 0.7V to 6.0V, and it can detect voltages from 1.5V to 5.5V in 0.1V increments. The XC6127N31D7R-G operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards. Its compact USPN-4 package is suitable for space-constrained applications, making it ideal for portable devices and high-density mounting scenarios.
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127N31D7R-G-ND | XC6127N31D7R-G | XC6127N31D7R-G | XC6127N31D7R-G | XC6127N31D7R-G |
| Product Name | Supervisors | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 4-XDFN | 4-XDFN | 4-XDFN | ||
| Pins | 4 |