Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 735836-XC6127N31BNR-
Categories: Integrated Circuits
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6127N31BNR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127N31BNR-G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 735836-XC6127N31BNR-G | 691-XC6127N31BNR-G | XC6127N31BNR-G-ND | XC6127N31BNR-G | 84AH0591 | XC6127N31BNR-G | XC6127N31BNR-G | XC6127N31BNR-G |
| Product Name | PMIC - PMIC - Supervisors - XC6127N31BNR-G | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Inverting | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Number of Supplies | 1 | 1; 1 | ||||||
| Type | Tape & Reel (TR) | SC-82 | SC-82 | SC-82 | ||||
| IQ | 1.1 µA |