Torex Semiconductor, Ltd. Supervisors XC6127C55A7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C55A7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set between 50ms and 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C55A7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, power-on reset circuits, and power failure detection. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6127C55A7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set between 50ms and 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C55A7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, power-on reset circuits, and power failure detection. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C55A7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Supervisors - XC6127C55A7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C55A7R-G
Supervisors XC6127C55A7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C55A7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C55A7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C55A7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
PMIC - Supervisors - XC6127C55A7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C55A7R-G
PMIC - Supervisors XC6127C55A7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C55A7R-G-ND XC6127C55A7R-G XC6127C55A7R-G XC6127C55A7R-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232AARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details