The XC6127C53HMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with adjustable release delay times ranging from 50ms to 800ms, making it suitable for various applications including microprocessor logic reset circuitry and power-on reset circuits. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. It operates within a voltage range of 0.7V to 6.0V and has a detect voltage range of 1.5V to 5.5V in 0.1V increments. The XC6127C53HMR-G is packaged in a compact USPN-4 format, ideal for space-constrained designs, and is compliant with EU RoHS standards. Its operating temperature range is from -40°C to 85°C, ensuring reliability in diverse environments.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C53HMR-G-ND | XC6127C53HMR-G | XC6127C53HMR-G | XC6127C53HMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |