Torex Semiconductor, Ltd. Supervisors XC6127C42E7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C42E7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, making it suitable for various timing applications. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range from 1.5V to 5.5V, the XC6127C42E7R-G is capable of functioning effectively across a wide temperature range of -40°C to 85°C. The manual reset function allows for immediate reset capability, enhancing its versatility in applications such as microprocessor logic reset circuitry, power-on reset circuits, and power failure detection. The compact USPN-4 package is ideal for space-constrained designs, while compatibility with conventional packages like SSOT-24 and SOT-25 provides flexibility for various mounting applications. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6127C42E7R-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, making it suitable for various timing applications. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range from 1.5V to 5.5V, the XC6127C42E7R-G is capable of functioning effectively across a wide temperature range of -40°C to 85°C. The manual reset function allows for immediate reset capability, enhancing its versatility in applications such as microprocessor logic reset circuitry, power-on reset circuits, and power failure detection. The compact USPN-4 package is ideal for space-constrained designs, while compatibility with conventional packages like SSOT-24 and SOT-25 provides flexibility for various mounting applications. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C42E7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C42E7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C42E7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C42E7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
Supervisors - XC6127C42E7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C42E7R-G
Supervisors XC6127C42E7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C42E7R-G-ND XC6127C42E7R-G XC6127C42E7R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details