Torex Semiconductor, Ltd. Supervisors XC6127C35KMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C35KMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C35KMR-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. It is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6127C35KMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C35KMR-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. It is packaged in a compact USPN-4 format, making it ideal for portable devices and high-density mounting applications. The device is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C35KMR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - XC6127C35KMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C35KMR-G
PMIC - Supervisors XC6127C35KMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C35KMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C35KMR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C35KMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6127C35KMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C35KMR-G
Supervisors XC6127C35KMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C35KMR-G-ND XC6127C35KMR-G XC6127C35KMR-G XC6127C35KMR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - Linear - 5962R0722961VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 1.50E6 µA
View Details