Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 903650-XC6127C27C7R-
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Package: 4-XDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC6127
Categories: Integrated Circuits (ICs)
Case / Package: 4-USPN (0.90x1.2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN Product overview: XC6127C27C7R-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127C27C7R-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 903650-XC6127C27C7R-G | 893-XC6127C27C7R-GTR-ND | 691-XC6127C27C7R-G | XC6127C27C7R-G | XC6127C27C7R-G | XC6127C27C7R-G |
| Product Name | PMIC - PMIC - Supervisors - XC6127C27C7R-G | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | ||||
| Type | 4-USPN (0.90x1.2) | 4-XDFN | Tape & Reel (TR) | 4-XDFN | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Pins | 4 |