Torex Semiconductor, Ltd. Supervisors XC6127C27BNR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C27BNR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms, and includes a manual reset function for flexibility in operation. The device is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C27BNR-G is suitable for various applications including microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, making it an environmentally friendly choice for portable and densely mounted applications.

Datasheet Summary
Powered by GS/AI

The XC6127C27BNR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally between 50ms and 800ms, and includes a manual reset function for flexibility in operation. The device is available in both CMOS and N-channel open drain output configurations, with output logic options of RESETB (Active Low) and RESET (Active High). Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C27BNR-G is suitable for various applications including microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. It operates effectively across a temperature range of -40°C to 85°C and is compliant with EU RoHS standards, making it an environmentally friendly choice for portable and densely mounted applications.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C27BNR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
XC6127C27BNR-G
Supervisory Circuits XC6127C27BNR-G
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function

Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function

Buy Now Datasheet
Supervisors - XC6127C27BNR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C27BNR-G
Supervisors XC6127C27BNR-G
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24

Buy Now Datasheet
PMIC - Supervisors - XC6127C27BNR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C27BNR-G
PMIC - Supervisors XC6127C27BNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C27BNR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C27BNR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C27BNR-G
IC SUPERVISOR 1 CHANNEL SSOT24

IC SUPERVISOR 1 CHANNEL SSOT24

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C27BNR-G-ND XC6127C27BNR-G XC6127C27BNR-G XC6127C27BNR-G XC6127C27BNR-G
Product Name Supervisors Supervisory Circuits Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3836J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
6 suppliers
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details