The XC6127C21KMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. It is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C21KMR-G is suitable for applications such as microprocessor logic reset circuitry, battery life monitoring, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C21KMR-G-ND | XC6127C21KMR-G | XC6127C21KMR-G | XC6127C21KMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |