The XC6127C21FNR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with adjustable release delay times ranging from 50ms to 800ms, making it suitable for various applications such as microprocessor logic reset circuitry and power-on reset circuits. The device supports both CMOS and N-channel open drain output configurations, with output logic options available in active low (RESETB) and active high (RESET). It operates within a voltage range of 0.7V to 6.0V and has a detect voltage range from 1.5V to 5.5V in 0.1V increments. The XC6127C21FNR-G is compliant with EU RoHS standards and is available in a compact USPN-4 package, making it ideal for portable devices and high-density mounting applications.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C21FNR-G-ND | XC6127C21FNR-G | XC6127C21FNR-G | XC6127C21FNR-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |