The XC6127C19JNR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, making it suitable for various timing applications. The device supports both CMOS and N-channel open drain output configurations, with output logic available in both active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C19JNR-G is ideal for applications such as microprocessor reset circuitry, battery life monitoring, and power-on reset circuits. It operates effectively across a temperature range of -40°C to 85°C and is available in compact packages, including USPN-4, SSOT-24, and SOT-25, making it suitable for high-density mounting in portable devices. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6127C19JNR-G-ND | XC6127C19JNR-G | XC6127C19JNR-G | XC6127C19JNR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | PMIC - Supervisors |
| Output Options | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole |