Torex Semiconductor, Ltd. Supervisors XC6127C19GMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C19GMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C19GMR-G is suitable for various applications including microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. The product is housed in a compact USPN-4 package, making it ideal for portable devices and high-density mounting applications. It is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6127C19GMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms. The device supports both CMOS and N-channel open drain output configurations, with output logic available in active low (RESETB) and active high (RESET) formats. Operating within a voltage range of 0.7V to 6.0V and a detect voltage range of 1.5V to 5.5V, the XC6127C19GMR-G is suitable for various applications including microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. The product is housed in a compact USPN-4 package, making it ideal for portable devices and high-density mounting applications. It is also compliant with EU RoHS standards, ensuring it is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C19GMR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - XC6127C19GMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C19GMR-G
PMIC - Supervisors XC6127C19GMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C19GMR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C19GMR-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C19GMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6127C19GMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C19GMR-G
Supervisors XC6127C19GMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C19GMR-G-ND XC6127C19GMR-G XC6127C19GMR-G XC6127C19GMR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors
Output Options Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922271 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Push Pull, Active Low
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details