Torex Semiconductor, Ltd. Supervisors XC6127C19CMR-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C19CMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C19CMR-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS and Pb-free standards.

Datasheet Summary
Powered by GS/AI

The XC6127C19CMR-G is an ultra-small voltage detector designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and can detect voltages from 1.5V to 5.5V in 0.1V increments. This product is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C19CMR-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, memory battery backup circuits, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS and Pb-free standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C19CMR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet
PMIC - Supervisors - XC6127C19CMR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C19CMR-G
PMIC - Supervisors XC6127C19CMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6127C19CMR-G - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6127C19CMR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6127C19CMR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6127C19CMR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C19CMR-G
Supervisors XC6127C19CMR-G
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Supervisor Push-Pull, Totem Pole 1 Channel SOT-25

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C19CMR-G-ND XC6127C19CMR-G XC6127C19CMR-G XC6127C19CMR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901619 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details