Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 803123-XC6127C18F7R-
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
IC SUPERVISOR 1 CHANNEL 4USPN Product overview: XC6127C18F7R-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6127C18F7R-G can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisory Circuits Ultra Small Voltage Detector with High Precision and Manual Reset Function
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 803123-XC6127C18F7R-G | 691-XC6127C18F7R-G | XC6127C18F7R-G-ND | XC6127C18F7R-G | XC6127C18F7R-G | XC6127C18F7R-G | XC6127C18F7R-G |
| Product Name | PMIC - PMIC - Supervisors - XC6127C18F7R-G | Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Inverting | Active High; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Number of Supplies | 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | 4-XDFN | 4-XDFN | 4-XDFN | |||
| IQ | 0.7000 µA |