Torex Semiconductor, Ltd. Supervisors XC6127C17B7R-G

Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6127C17B7R-G is an ultra-small voltage detector from Quarktwin Technology Ltd. designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. It is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C17B7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6127C17B7R-G is an ultra-small voltage detector from Quarktwin Technology Ltd. designed for high precision and low power consumption. It features a built-in delay circuit with release delay times that can be set internally from 50ms to 800ms, and includes a manual reset function that allows for reset assertion at any time. The device operates within a voltage range of 0.7V to 6.0V and supports detect voltages from 1.5V to 5.5V in 0.1V increments. It is available in both CMOS and N-channel open drain output configurations, with output logic options of active low (RESETB) and active high (RESET). The XC6127C17B7R-G is suitable for applications such as microprocessor logic reset circuitry, system battery life monitoring, and power-on reset circuits. Its compact USPN-4 package is ideal for portable devices and high-density mounting applications, while also being compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6127C17B7R-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6127C17B7R-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6127C17B7R-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6127C17B7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site
Supervisors - XC6127C17B7R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6127C17B7R-G
Supervisors XC6127C17B7R-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)

Buy Now Datasheet
PMIC - Supervisors - XC6127C17B7R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6127C17B7R-G
PMIC - Supervisors XC6127C17B7R-G
IC SUPERVISOR 1 CHANNEL 4USPN

IC SUPERVISOR 1 CHANNEL 4USPN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6127C17B7R-G-ND XC6127C17B7R-G XC6127C17B7R-G XC6127C17B7R-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors Supervisors PMIC - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-XDFN 4-XDFN 4-XDFN
Pins 4
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897808 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active low, open drain
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details