The XC6124F548ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set between 3.13ms and 400ms. This supervisor IC supports six selectable watchdog timeout periods ranging from 50ms to 1.6s, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits. The XC6124F548ER-G is compliant with EU RoHS standards and is available in SOT-25 and USP-6C packages, with an operating temperature range of -40°C to +85°C. The EN/ENB pin allows for control over the watchdog function, providing flexibility in design.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124F548ER-G-ND | XC6124F548ER-G | XC6124F548ER-G | XC6124F548ER-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |