The XC6124D739ER-G is a voltage detector with a watchdog function designed for high precision and low current consumption. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to remain operational or turned off as needed. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The output configuration is an N-channel open drain, and it operates within a temperature range of -40°C to +85°C. The XC6124D739ER-G is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, and system power-on reset circuits. It is available in environmentally friendly packaging options, compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124D739ER-G-ND | XC6124D739ER-G | XC6124D739ER-G | XC6124D739ER-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |