Torex Semiconductor, Ltd. Supervisors XC6124D638ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6124D638ER-G is a voltage detector with a watchdog function designed for high precision and low current consumption. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. This product is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. The XC6124D638ER-G operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in environmentally friendly packages, compliant with EU RoHS standards. The output configuration is an N-channel open drain, and the EN/ENB pin allows for control of the watchdog function.

Datasheet Summary
Powered by GS/AI

The XC6124D638ER-G is a voltage detector with a watchdog function designed for high precision and low current consumption. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. This product is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. The XC6124D638ER-G operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in environmentally friendly packages, compliant with EU RoHS standards. The output configuration is an N-channel open drain, and the EN/ENB pin allows for control of the watchdog function.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6124D638ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - XC6124D638ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Supervisors
XC6124D638ER-G
Integrated Circuits (ICs) - PMIC - Supervisors XC6124D638ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
PMIC - Supervisors - XC6124D638ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6124D638ER-G
PMIC - Supervisors XC6124D638ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Supervisors - XC6124D638ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6124D638ER-G
Supervisors XC6124D638ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6124D638ER-G-ND XC6124D638ER-G XC6124D638ER-G XC6124D638ER-G
Product Name Supervisors Integrated Circuits (ICs) - PMIC - Supervisors PMIC - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232ANZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 1901601 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details