Torex Semiconductor, Ltd. Supervisors XC6124D543MR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6124D543MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The output configuration is an N-channel open drain, and it operates effectively within an ambient temperature range of -40,ÑÉ to +85,ÑÉ. The XC6124D543MR-G is packaged in a SOT-25 format and is compliant with EU RoHS standards, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits.

Datasheet Summary
Powered by GS/AI

The XC6124D543MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The output configuration is an N-channel open drain, and it operates effectively within an ambient temperature range of -40,ÑÉ to +85,ÑÉ. The XC6124D543MR-G is packaged in a SOT-25 format and is compliant with EU RoHS standards, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6124D543MR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Supervisors - XC6124D543MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6124D543MR-G
Supervisors XC6124D543MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
PMIC - Supervisors - XC6124D543MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6124D543MR-G
PMIC - Supervisors XC6124D543MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6124D543MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6124D543MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6124D543MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6124D543MR-G-ND XC6124D543MR-G XC6124D543MR-G XC6124D543MR-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details