The XC6124D340MR-G is a voltage detector with a watchdog function designed for high precision and low current consumption. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set between 3.13ms and 400ms. The XC6124D340MR-G supports six different watchdog timeout periods ranging from 50ms to 1.6s, making it suitable for various applications such as microprocessor watchdog monitoring, memory battery backup circuits, and system power-on reset circuits. The EN/ENB pin allows for control of the watchdog function, which can be disabled while keeping the voltage detection operational. The product is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards. Its operating temperature range is from -40°C to +85°C, making it versatile for different environmental conditions.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124D340MR-G-ND | XC6124D340MR-G | XC6124D340MR-G | XC6124D340MR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |