The XC6124C722MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components for signal output with release delay times ranging from 3.13ms to 400ms. This supervisor IC supports six selectable watchdog timeout periods from 50ms to 1.6s, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. The XC6124C722MR-G is compliant with EU RoHS standards and is available in SOT-25 and USP-6C packages, with an operating temperature range of -40,ÑÉ to +85,ÑÉ. The EN/ENB pin allows for control of the watchdog function, providing flexibility in design.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6124C722MR-G-ND | XC6124C722MR-G | XC6124C722MR-G | XC6124C722MR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |