Torex Semiconductor, Ltd. Supervisors XC6124C540ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6124C540ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set between 3.13ms and 400ms. This supervisor also offers six selectable watchdog timeout periods ranging from 50ms to 1.6s, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits. The XC6124C540ER-G is compliant with EU RoHS standards and operates effectively in ambient temperatures from -40°C to +85°C. Its compact packaging options include SOT-25 and USP-6C, enhancing its versatility for integration into different designs.

Datasheet Summary
Powered by GS/AI

The XC6124C540ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set between 3.13ms and 400ms. This supervisor also offers six selectable watchdog timeout periods ranging from 50ms to 1.6s, making it suitable for various applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits. The XC6124C540ER-G is compliant with EU RoHS standards and operates effectively in ambient temperatures from -40°C to +85°C. Its compact packaging options include SOT-25 and USP-6C, enhancing its versatility for integration into different designs.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6124C540ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - Supervisors - XC6124C540ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6124C540ER-G
PMIC - Supervisors XC6124C540ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6124C540ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6124C540ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6124C540ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
Supervisors - XC6124C540ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6124C540ER-G
Supervisors XC6124C540ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6124C540ER-G-ND XC6124C540ER-G XC6124C540ER-G XC6124C540ER-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Supervisors - 2467622P - RS Components, Ltd.
Specs
Type DO-214AC (SMA)
Pins 2
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details