Torex Semiconductor, Ltd. Supervisors XC6124A230MG-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6124A230MG-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device has an operating voltage range of 1.0V to 6.0V and provides an N-channel open drain output configuration. This supervisor includes a watchdog input that generates a reset signal if the input maintains a specified logic level within the timeout period, which can be selected from six options ranging from 50ms to 1.6s. The release delay times are also configurable, offering five options from 3.13ms to 400ms. The XC6124A230MG-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It operates effectively in ambient temperatures ranging from -40°C to +85°C and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6124A230MG-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device has an operating voltage range of 1.0V to 6.0V and provides an N-channel open drain output configuration. This supervisor includes a watchdog input that generates a reset signal if the input maintains a specified logic level within the timeout period, which can be selected from six options ranging from 50ms to 1.6s. The release delay times are also configurable, offering five options from 3.13ms to 400ms. The XC6124A230MG-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It operates effectively in ambient temperatures ranging from -40°C to +85°C and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6124A230MG-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
PMIC - Supervisors - XC6124A230MG-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6124A230MG-G
PMIC - Supervisors XC6124A230MG-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6124A230MG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6124A230MG-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6124A230MG-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6124A230MG-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6124A230MG-G
Supervisors XC6124A230MG-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6124A230MG-G-ND XC6124A230MG-G XC6124A230MG-G XC6124A230MG-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details