The XC6123E529ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an ENB pin for controlling the watchdog function, which can be turned off while the voltage detector remains operational. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The output is configured as an N-channel open drain, and the device operates within a temperature range of -40°C to +85°C. It is available in SOT-25 and USP-6C packages, both of which are environmentally friendly and compliant with EU RoHS standards. Applications for the XC6123E529ER-G include microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6123E529ER-G-ND | XC6123E529ER-G | XC6123E529ER-G | XC6123E529ER-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |