Torex Semiconductor, Ltd. Supervisors XC6123E450MR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6123E450MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for precision. The device features an N-channel open drain output and includes a watchdog input that generates a reset signal if the input remains stable during the specified timeout period. The XC6123E450MR-G supports various release delay times ranging from 3.13ms to 400ms and offers six selectable watchdog timeout periods from 50ms to 1.6s. The ENB pin allows for control over the watchdog function, which can be disabled while keeping the voltage detection active. This product is suitable for applications such as microprocessor monitoring, memory backup circuits, and power-on reset systems. It is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6123E450MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for precision. The device features an N-channel open drain output and includes a watchdog input that generates a reset signal if the input remains stable during the specified timeout period. The XC6123E450MR-G supports various release delay times ranging from 3.13ms to 400ms and offers six selectable watchdog timeout periods from 50ms to 1.6s. The ENB pin allows for control over the watchdog function, which can be disabled while keeping the voltage detection active. This product is suitable for applications such as microprocessor monitoring, memory backup circuits, and power-on reset systems. It is available in SOT-25 and USP-6C packages and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6123E450MR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6123E450MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6123E450MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6123E450MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
PMIC - Supervisors - XC6123E450MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6123E450MR-G
PMIC - Supervisors XC6123E450MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Supervisors - XC6123E450MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6123E450MR-G
Supervisors XC6123E450MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6123E450MR-G-ND XC6123E450MR-G XC6123E450MR-G XC6123E450MR-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809I50-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2T09I50QDBVRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
6 suppliers
Voltage Supervisors - 1901775P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details