Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043884-XC6123D342MR-
Packaging: Reel - TR
Type: Watchdog Circuit
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Typical
Voltage - Threshold: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-25
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SOT25 Product overview: XC6123D342MR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6123D342MR-G can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
IC SUPERVISOR 1 CHANNEL SOT25
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 043884-XC6123D342MR-G | 691-XC6123D342MR-G | XC6123D342MR-G-ND | XC6123D342MR-G | XC6123D342MR-G | XC6123D342MR-G | XC6123D342MR-G |
| Product Name | PMIC - PMIC - Supervisors - XC6123D342MR-G | Voltage Supervisor IC | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | ||||
| Features | Watchdog Timer | Watchdog Timer | Watchdog Timer | ||||
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |||
| Type | SOT-25 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |