Torex Semiconductor, Ltd. Supervisors XC6123C718ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6123C718ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a watchdog input that generates a reset signal if the input maintains a specified level within the timeout period. The XC6123C718ER-G offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The ENB pin allows for control over the watchdog function, which can be disabled while keeping the voltage detection operational. This product is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It is available in environmentally friendly packages, compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6123C718ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 1.6V to 5.0V in 0.1V increments, utilizing laser trimming technology for accuracy. The device features an N-channel open drain output and includes a watchdog input that generates a reset signal if the input maintains a specified level within the timeout period. The XC6123C718ER-G offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. The ENB pin allows for control over the watchdog function, which can be disabled while keeping the voltage detection operational. This product is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It is available in environmentally friendly packages, compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6123C718ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Supervisors - XC6123C718ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6123C718ER-G
Supervisors XC6123C718ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - Supervisors - XC6123C718ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6123C718ER-G
PMIC - Supervisors XC6123C718ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6123C718ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6123C718ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6123C718ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6123C718ER-G-ND XC6123C718ER-G XC6123C718ER-G XC6123C718ER-G
Product Name Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913219 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
Voltage Reference - TL431QDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details