The XC6123A341MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features an operating voltage range of 1.0V to 6.0V. The device incorporates a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set to various durations from 3.13ms to 400ms. This supervisor includes a watchdog timeout period that can be configured between 50ms and 1.6s, making it suitable for applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits. The output is an N-channel open drain configuration, and the device is compliant with EU RoHS standards, ensuring it is environmentally friendly. The XC6123A341MR-G is available in SOT-25 and USP-6C packages, with a temperature operating range of -40°C to +85°C.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6123A341MR-G-ND | XC6123A341MR-G | XC6123A341MR-G | XC6123A341MR-G |
| Product Name | Supervisors | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |