The XC6123A234ER-G is a voltage detector with an integrated watchdog function, designed for high precision and low current consumption. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a typical hysteresis width of 5% of the detected voltage. The device supports an operating voltage range from 1.0V to 6.0V and has a temperature coefficient of +100ppm/°C. This supervisor includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set to 3.13ms, 50ms, 100ms, 200ms, or 400ms. The watchdog timeout periods are configurable, ranging from 50ms to 1.6s. The output is an N-channel open drain, and the device can be controlled via the ENB pin to enable or disable the watchdog function. The XC6123A234ER-G is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It is available in environmentally friendly packages, compliant with EU RoHS standards, and operates within an ambient temperature range of -40°C to +85°C.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6123A234ER-G-ND | XC6123A234ER-G | XC6123A234ER-G | XC6123A234ER-G |
| Product Name | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |