The XC6122E725MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device can control the watchdog function via the EN/ENB pin, which can be left open for operation. The XC6122E725MR-G supports six watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor monitoring, memory battery backup, and system power-on reset circuits. The product is housed in a SOT-25 package and is compliant with EU RoHS standards.
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6122E725MR-G-ND | XC6122E725MR-G | XC6122E725MR-G | XC6122E725MR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |