Torex Semiconductor, Ltd. Supervisors XC6122C349ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6122C349ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. The XC6122 series supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, and system power-on reset circuits. The product is available in environmentally friendly packages, compliant with EU RoHS standards, and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ.

Datasheet Summary
Powered by GS/AI

The XC6122C349ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. The XC6122 series supports six selectable watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, and system power-on reset circuits. The product is available in environmentally friendly packages, compliant with EU RoHS standards, and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6122C349ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6122C349ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6122C349ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6122C349ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
PMIC - Supervisors - XC6122C349ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6122C349ER-G
PMIC - Supervisors XC6122C349ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Supervisors - XC6122C349ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6122C349ER-G
Supervisors XC6122C349ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6122C349ER-G-ND XC6122C349ER-G XC6122C349ER-G XC6122C349ER-G
Product Name Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details