Torex Semiconductor, Ltd. Supervisors XC6121E618MR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6121E618MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device provides an N-channel open drain output and includes an EN/ENB pin for controlling the watchdog function. The watchdog timeout periods are configurable, ranging from 50ms to 1.6s, and it offers five selectable release delay times from 3.13ms to 400ms. The XC6121E618MR-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It operates over an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6121E618MR-G is a voltage detector with a watchdog function designed for low current consumption applications. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device provides an N-channel open drain output and includes an EN/ENB pin for controlling the watchdog function. The watchdog timeout periods are configurable, ranging from 50ms to 1.6s, and it offers five selectable release delay times from 3.13ms to 400ms. The XC6121E618MR-G is suitable for applications such as microprocessor monitoring, memory battery backup, and power-on reset circuits. It operates over an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6121E618MR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
PMIC - Supervisors - XC6121E618MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6121E618MR-G
PMIC - Supervisors XC6121E618MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6121E618MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6121E618MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6121E618MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
Supervisors - XC6121E618MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6121E618MR-G
Supervisors XC6121E618MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6121E618MR-G-ND XC6121E618MR-G XC6121E618MR-G XC6121E618MR-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901535 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details