Torex Semiconductor, Ltd. Supervisors XC6121C720MR-G

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6121C720MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be turned off while maintaining voltage detection capabilities. This product supports six different watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. The XC6121C720MR-G is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6121C720MR-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be turned off while maintaining voltage detection capabilities. This product supports six different watchdog timeout periods ranging from 50ms to 1.6s and offers five release delay times from 3.13ms to 400ms. The XC6121C720MR-G is suitable for applications such as microprocessor watchdog monitoring, memory battery backup circuits, system power-on reset circuits, and power failure detection. It operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ and is available in SOT-25 and USP-6C packages, compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6121C720MR-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Supervisors - XC6121C720MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6121C720MR-G
Supervisors XC6121C720MR-G
Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Supervisor Open Drain or Open Collector 1 Channel SOT-25-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6121C720MR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6121C720MR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6121C720MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site
PMIC - Supervisors - XC6121C720MR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6121C720MR-G
PMIC - Supervisors XC6121C720MR-G
IC SUPERVISOR 1 CHANNEL SOT25

IC SUPERVISOR 1 CHANNEL SOT25

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6121C720MR-G-ND XC6121C720MR-G XC6121C720MR-G XC6121C720MR-G
Product Name Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Unlock Full Specs
to access all available technical data

Similar Products