Torex Semiconductor, Ltd. Supervisors XC6121A747ER-G

Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Description
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6121A747ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor monitoring, memory battery backup, system power-on reset, and power failure detection. The XC6121A747ER-G is available in SOT-25 and USP-6C packages and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ. It is compliant with EU RoHS standards and is environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6121A747ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, with fixed increments of 0.1V, and features a built-in delay circuit that eliminates the need for external components. The device includes an EN/ENB pin for controlling the watchdog function, which can be set to off while maintaining voltage detection capabilities. This supervisor offers six selectable watchdog timeout periods ranging from 50ms to 1.6s and five release delay times from 3.13ms to 400ms. It is suitable for applications such as microprocessor monitoring, memory battery backup, system power-on reset, and power failure detection. The XC6121A747ER-G is available in SOT-25 and USP-6C packages and operates within an ambient temperature range of -40,ÑÉ to +85,ÑÉ. It is compliant with EU RoHS standards and is environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - XC6121A747ER-G-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet
PMIC - Supervisors - XC6121A747ER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6121A747ER-G
PMIC - Supervisors XC6121A747ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6121A747ER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6121A747ER-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6121A747ER-G
IC SUPERVISOR 1 CHANNEL 6USPC

IC SUPERVISOR 1 CHANNEL 6USPC

Supplier's Site
Supervisors - XC6121A747ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6121A747ER-G
Supervisors XC6121A747ER-G
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number XC6121A747ER-G-ND XC6121A747ER-G XC6121A747ER-G XC6121A747ER-G
Product Name Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Features Watchdog Timer Watchdog Timer
Output Options Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad 6-UFDFN Exposed Pad
Pins 6
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - AD1324KZ - 909275-AD1324KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers
PMIC - PMIC - Power Management - Specialized - ACT8931AQJ633-T - 007903-ACT8931AQJ633-T - Win Source Electronics
Specs
Output Options Inverting
Type 40-TQFN (5x5)
IQ 65 µA
View Details
Voltage References - 7515219P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details