The XC6121A438ER-G is a voltage detector with a watchdog function designed for low current consumption and high precision. It operates within a voltage detection range of 1.6V to 5.0V, adjustable in 0.1V increments, and features an operating voltage range of 1.0V to 6.0V. The device includes a built-in delay circuit, eliminating the need for external components to manage release delay times, which can be set to various durations from 3.13ms to 400ms. This supervisor integrates an N-channel open drain output and offers six selectable watchdog timeout periods ranging from 50ms to 1.6s. The EN/ENB pin allows for control over the watchdog function, which can be disabled while keeping the voltage detection active. The XC6121A438ER-G is suitable for applications such as microprocessor monitoring, memory battery backup, system power-on reset, and power failure detection. It is available in environmentally friendly packages, compliant with EU RoHS standards, and operates effectively in ambient temperatures from -40°C to +85°C.
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
Supervisor Open Drain or Open Collector 1 Channel 6-USPC (1.8x2)
IC SUPERVISOR 1 CHANNEL 6USPC
IC SUPERVISOR 1 CHANNEL 6USPC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6121A438ER-G-ND | XC6121A438ER-G | XC6121A438ER-G | XC6121A438ER-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Features | Watchdog Timer | Watchdog Timer | ||
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | 6-UFDFN Exposed Pad | |
| Pins | 6 |