Manufacturer: Torex Semiconductor Ltd
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127489-XC6120N402NR
Type: Voltage Detector
Number of Channels: 1
Number of Pins: 4
Watchdog Timer: No
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 150 mW
Max Supply Voltage: 6 V
Min Supply Voltage: 700 mV
Max Operating Temperature: 85 °C
Max Supply Current: 600 nA
Max Reset Threshold Voltage: 4.08 V
Min Reset Threshold Voltage: 3.92 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127489-XC6120N402NR-G |
| Product Name | Custom Parts - Custom Parts (U - Z) - XC6120N402NR-G |