Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 728433-XC6119N40ANR-
Packaging: Reel - TR
Type: Voltage Detector
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-82
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 4V
Family Name: XC6119
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.torex.co.jp
Manufacturer Package: SSOT-24
Alternative Parts (Cross-Reference): R3112Q381A-TR-FE; R3112Q371A-TR-FE; R3112Q371A-TR-F;
Introduction Date: September 15, 2009
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6119N40ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6119N40ANR-G can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisory Circuits Voltage Detector with Delay Cap. Pin
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-XC6119N40ANR-GTR-ND | 728433-XC6119N40ANR-G | 691-XC6119N40ANR-G | XC6119N40ANR-G | XC6119N40ANR-G | XC6119N40ANR-G | XC6119N40ANR-G |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - XC6119N40ANR-G | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SC-82 | Tape & Reel (TR) | SC-82 | SC-82 | |||
| Threshold | 4 volts | 4 volts | 4 volts | 4 volts | 4 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |