The XC6119 series voltage detector is designed for high precision and low power consumption, operating within a temperature range of -40°C to +85°C. It features a built-in delay circuit, allowing for adjustable release delay times by connecting an external capacitor. The device is available in ultra-small packages, making it suitable for high-density mounting applications. The voltage detector offers a detection voltage range from 0.8V to 5.0V in 0.1V increments, with an operating voltage range of 0.7V to 6.0V. It has a typical power consumption of 0.5OºA in the detect state and 0.9OºA in the release state. The output configuration can be either CMOS or N-channel open drain. The device is compliant with EU RoHS standards and is environmentally friendly. Typical applications include microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits.
IC SUPERVISOR 1 CHANNEL SSOT24 Product overview: XC6119N31ANR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6119N31ANR-G can be used for catalog matching and distributor lookup.
Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 056306-XC6119N31ANR-
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.1V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SSOT-24
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Supervisory Circuits Voltage Detector with Delay Cap. Pin
Supervisor Open Drain or Open Collector 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
IC SUPERVISOR 1 CHANNEL SSOT24
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6119N31ANR-G | 056306-XC6119N31ANR-G | XC6119N31ANR-G-ND | XC6119N31ANR-G | XC6119N31ANR-G | XC6119N31ANR-G | XC6119N31ANR-G | 84AH0547 |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - XC6119N31ANR-G | Supervisors | Supervisory Circuits | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |||||
| Type | Tape & Reel (TR) | SSOT-24 | SC-82 | SC-82 | SC-82 | |||
| IQ | 1.1 µA | |||||||
| Supply Voltage | 0.7000 to 6 volts |