Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN
IC SUPERVISOR 1 CHANNEL 4USPN Product overview: XC6119N16A7R-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6119N16A7R-G can be used for catalog matching and distributor lookup.
VOLTAGE DETECTOR, -40 TO 85DEG C ROHS COMPLIANT: YES
Supervisory Circuits Voltage Detector with Delay Cap. Pin
IC SUPERVISOR 1 CHANNEL 4USPN
Supervisor Open Drain or Open Collector 1 Channel 4-USPN (0.90x1.2)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 893-XC6119N16A7R-GTR-ND | 691-XC6119N16A7R-G | 84AH0544 | XC6119N16A7R-G | XC6119N16A7R-G | XC6119N16A7R-G |
| Product Name | Supervisors | Voltage Supervisor IC | Voltage Detector, -40 To 85Deg C Rohs Compliant Torex | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | ||||
| Type | 4-XDFN | Tape & Reel (TR) | 4-XDFN | |||
| Pins | 4 | |||||
| Threshold | 1.6 volts | 1.6 volts | 1.6 volts | 1.6 volts |