The XC6119C13ANR-G is a voltage detector from Quarktwin Technology Ltd. designed for high precision and low power consumption applications. It operates within a voltage range of 0.7V to 6.0V and offers adjustable detection voltages from 0.8V to 5.0V in 0.1V increments. The device features a built-in delay circuit, allowing for customizable release delay times by connecting an external capacitor to the Cd pin. With a typical power consumption of 0.5OºA in the detect state and 0.9OºA in the release state, it is suitable for battery-powered applications. The XC6119C series provides high accuracy, with a detection voltage tolerance of ±2% for voltages above 1.5V and ±30mV for lower voltages. It is available in an ultra-small USPN-4 package, making it ideal for high-density mounting. The device is compliant with EU RoHS standards and is environmentally friendly. Typical applications include microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisory Circuits Voltage Detector with Delay Cap. Pin
IC SUPERVISOR 1 CHANNEL SSOT24
Supervisor Push-Pull, Totem Pole 1 Channel SSOT-24
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6119C13ANR-G-ND | XC6119C13ANR-G | XC6119C13ANR-G | XC6119C13ANR-G | XC6119C13ANR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | PMIC - Supervisors | Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |