The XC6118N50CGR-G is a low power consumption voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It features a separate sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range of 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. The XC6118N50CGR-G has a typical power consumption of 0.4OºA during detection and 0.8OºA during release at 1.0V. It offers adjustable release delay time through an external capacitor connected to the Cd pin and is available in both CMOS and N-channel open drain output configurations. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards. This voltage detector is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits.
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118N50CGR-G-ND | XC6118N50CGR-G | XC6118N50CGR-G | XC6118N50CGR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |