The XC6118N39DGR-G is a low power consumption voltage detector from Quarktwin Technology Ltd. It features high accuracy detection with a typical accuracy of ±2% for detect voltages of 1.5V and above, and ±30mV for lower voltages. The device operates within a voltage range of 1.0V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The XC6118 series is designed with a separated sense pin, allowing it to monitor other power supplies and maintain detection even when the monitored voltage drops to 0V. The output configuration is available in both CMOS and N-channel open drain formats, and the release delay time can be adjusted using an external capacitor connected to the Cd pin. The device operates over a temperature range of -40°C to 85°C and is packaged in a USP-4 or SOT-25 format. It is compliant with EU RoHS standards and is environmentally friendly. This product is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, memory battery backup switch circuits, and power failure detection circuits.
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118N39DGR-G-ND | XC6118N39DGR-G | XC6118N39DGR-G | XC6118N39DGR-G |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | |
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |