The XC6118N16BGR-G is a low power consumption voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range from 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. The typical power consumption is 0.4OºA during detection and 0.8OºA during release at 1.0V input. The output configuration is available in both CMOS and N-channel open drain formats, with an adjustable release delay time via an external capacitor connected to the Cd pin. The operating temperature range is from -40°C to 85°C, and the product is compliant with EU RoHS standards. This supervisor is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits.
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
Supervisor Open Drain or Open Collector 1 Channel 4-USP (1.2x1.6)
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118N16BGR-G-ND | XC6118N16BGR-G | XC6118N16BGR-G | XC6118N16BGR-G | XC6118N16BGR-G |
| Product Name | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | ||
| Pins | 4 |