The XC6118C42CGR-G is a low power consumption voltage detector from Quarktwin Technology Ltd., designed for high accuracy detection in various applications. It operates within a voltage range of 1.0V to 6.0V and can detect voltages from 0.8V to 5.0V in 0.1V increments. The device features a separate sense pin, allowing it to monitor other power supplies, and can maintain detection even when the monitored voltage drops to 0V. The XC6118C42CGR-G has a typical power consumption of 0.4OºA during detection and 0.8OºA during release at 1.0V input. It offers an adjustable release delay time through an external capacitor connected to the Cd pin. The output configuration is available in both CMOS and N-channel open drain formats. The device is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, memory battery back-up switch circuits, and power failure detection circuits. It operates effectively in a temperature range of -40°C to 85°C and is compliant with EU RoHS standards.
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)
IC SUPERVISOR 1 CHANNEL 4USP
IC SUPERVISOR 1 CHANNEL 4USP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118C42CGR-G-ND | XC6118C42CGR-G | XC6118C42CGR-G | XC6118C42CGR-G |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||
| Type | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | 4-UDFN Exposed Pad | |
| Pins | 4 |