Torex Semiconductor, Ltd. PMIC - PMIC - Supervisors - XC6118C27AGR-G XC6118C27AGR-G

Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043872-XC6118C27AGR- G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043872-XC6118C27AGR- G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - XC6118C27AGR-G - 043872-XC6118C27AGR-G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - XC6118C27AGR-G
043872-XC6118C27AGR-G
PMIC - PMIC - Supervisors - XC6118C27AGR-G 043872-XC6118C27AGR-G
Manufacturer: Torex Semiconductor Ltd Win Source Part Number: 043872-XC6118C27AGR- G Packaging: Reel - TR Type: Voltage Detector Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Voltage - Threshold: 2.7V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-USP (1.2x1.6) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 043872-XC6118C27AGR-G
Packaging: Reel - TR
Type: Voltage Detector
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.7V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-USP (1.2x1.6)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-XC6118C27AGR-G
Voltage Supervisor IC 691-XC6118C27AGR-G
IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6118C27AGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6118C27AGR-G can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 4USP Product overview: XC6118C27AGR-G from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6118C27AGR-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 893-XC6118C27AGR-GTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)

Buy Now Datasheet
Supervisors - 893-XC6118C27AGR-GCT-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 4USP

IC SUPERVISOR 1 CHANNEL 4USP

Buy Now Datasheet
Supervisors - 893-XC6118C27AGR-GDKR-ND - DigiKey
Thief River Falls, MN, United States
IC SUPERVISOR 1 CHANNEL 4USP

IC SUPERVISOR 1 CHANNEL 4USP

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
XC6118C27AGR-G
Supervisory Circuits XC6118C27AGR-G
Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin

Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - XC6118C27AGR-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
XC6118C27AGR-G
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors XC6118C27AGR-G
IC SUPERVISOR 1 CHANNEL 4USP

IC SUPERVISOR 1 CHANNEL 4USP

Supplier's Site
PMIC - Supervisors - XC6118C27AGR-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
XC6118C27AGR-G
PMIC - Supervisors XC6118C27AGR-G
IC SUPERVISOR 1 CHANNEL 4USP

IC SUPERVISOR 1 CHANNEL 4USP

Supplier's Site Datasheet
Supervisors - XC6118C27AGR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
XC6118C27AGR-G
Supervisors XC6118C27AGR-G
Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)

Supervisor Push-Pull, Totem Pole 1 Channel 4-USP (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 043872-XC6118C27AGR-G 691-XC6118C27AGR-G 893-XC6118C27AGR-GTR-ND XC6118C27AGR-G XC6118C27AGR-G XC6118C27AGR-G XC6118C27AGR-G
Product Name PMIC - PMIC - Supervisors - XC6118C27AGR-G Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type 4-USP (1.2x1.6) Tape & Reel (TR) 4-UDFN Exposed Pad 4-UDFN Exposed Pad 4-UDFN Exposed Pad
Threshold 2.7 volts 2.7 volts 2.7 volts 2.7 volts 2.7 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details