The XC6118C09BMR-G is a low power consumption voltage detector designed for high accuracy detection, utilizing CMOS process and laser trimming technologies. It features a separated sense pin that allows monitoring of an external power supply, maintaining detection even when the monitored voltage drops to 0V. The device supports a detect voltage range from 0.8V to 5.0V in 0.1V increments and operates within a voltage range of 1.0V to 6.0V. The XC6118C09BMR-G has an adjustable release delay time via an external capacitor connected to the Cd pin and offers output configurations in both CMOS and N-channel open drain formats. It operates effectively in ambient temperatures ranging from -40°C to 85°C and is packaged in a USP-4 or SOT-25 format. The product is also compliant with EU RoHS standards, making it environmentally friendly. This voltage detector is suitable for applications such as microprocessor reset circuitry, charge voltage monitors, and power failure detection circuits.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisor Push-Pull, Totem Pole 1 Channel SOT-25-5
IC SUPERVISOR 1 CHANNEL SOT25
Supervisory Circuits Voltage Detector with Separated Sense Pin and Delay Cap. Pin
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6118C09BMR-G-ND | XC6118C09BMR-G | XC6118C09BMR-G | XC6118C09BMR-G | XC6118C09BMR-G |
| Product Name | Supervisors | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole |