The XC6108 series is a low-power, high-precision voltage detector with a separated sense pin and adjustable delay via an external capacitor, designed for microprocessor reset, power failure detection, and battery backup applications. It operates from 1.0V to 6.0V with detect voltages from 0.8V to 5.0V in 0.1V increments, offering ±2% accuracy for detect voltages ≥1.5V and ±30mV for those below. The N-channel open drain output variant, as in XC6108N33AMRN, supports release delay timing by connecting a capacitor to the Cd pin. The device features ultra-low power consumption of 0.6 μA typical in detection mode and 0.8 μA typical in release mode at 1.0V input. It operates from -40°C to +85°C with a temperature stability of ±100ppm/°C. Available in USP-4 and SOT-25 packages, it is RoHS compliant and lead-free. The SOT-25 package is used for the XC6108N33AMRN variant.
Product overview: XC6108N33AMRN from Torex Semiconductor Ltd. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-XC6108N33AMRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-XC6108N33AMRN |
| Product Name | Voltage Supervisor IC |